Hammond Electronics, Inc. Panel, Cabinet Rack, 1.72Inx19In, Aluminum; Panel Type Hammond PBPA19001BK2

Description
PANEL, CABINET RACK, 1.72INX19IN, ALUMINUM; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:Aluminum; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:43.69mm; External Width - Imperial:19" RoHS Compliant: Yes
Datasheet
Description
PANEL, CABINET RACK, 1.72INX19IN, ALUMINUM; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:Aluminum; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:43.69mm; External Width - Imperial:19" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, Cabinet Rack, 1.72Inx19In, Aluminum; Panel Type Hammond - 97F9407 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Cabinet Rack, 1.72Inx19In, Aluminum; Panel Type Hammond
97F9407
Panel, Cabinet Rack, 1.72Inx19In, Aluminum; Panel Type Hammond 97F9407
PANEL, CABINET RACK, 1.72INX19IN, ALUMINUM; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:Aluminum; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:43.69mm; External Width - Imperial:19" RoHS Compliant: Yes

PANEL, CABINET RACK, 1.72INX19IN, ALUMINUM; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:Aluminum; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:43.69mm; External Width - Imperial:19" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 97F9407
Product Name Panel, Cabinet Rack, 1.72Inx19In, Aluminum; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 473871 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 11.81 inch (300 mm)
Width 16.54 inch (420 mm)
View Details
Shelving with drawers - R5SHC-874803 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details