Hammond Electronics, Inc. Rack Panel, Gloss Black, 16U, Steel; Panel Type Hammond PBFS19028BK2

Description
RACK PANEL, GLOSS BLACK, 16U, STEEL; Panel Type:Rack Panel; Rack U Height:16U; Panel Material:Steel; Body Color:Black; For Use With:Hammond PBFS Series Racks & Rack Cabinets; External Height - Metric:710mm; Product Range:PBFS Series RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, GLOSS BLACK, 16U, STEEL; Panel Type:Rack Panel; Rack U Height:16U; Panel Material:Steel; Body Color:Black; For Use With:Hammond PBFS Series Racks & Rack Cabinets; External Height - Metric:710mm; Product Range:PBFS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, Gloss Black, 16U, Steel; Panel Type Hammond - 50H4975 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, Gloss Black, 16U, Steel; Panel Type Hammond
50H4975
Rack Panel, Gloss Black, 16U, Steel; Panel Type Hammond 50H4975
RACK PANEL, GLOSS BLACK, 16U, STEEL; Panel Type:Rack Panel; Rack U Height:16U; Panel Material:Steel; Body Color:Black; For Use With:Hammond PBFS Series Racks & Rack Cabinets; External Height - Metric:710mm; Product Range:PBFS Series RoHS Compliant: Yes

RACK PANEL, GLOSS BLACK, 16U, STEEL; Panel Type:Rack Panel; Rack U Height:16U; Panel Material:Steel; Body Color:Black; For Use With:Hammond PBFS Series Racks & Rack Cabinets; External Height - Metric:710mm; Product Range:PBFS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 50H4975
Product Name Rack Panel, Gloss Black, 16U, Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Shelving with Sloped Shelves - SRE2T-GH870501 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 30 inch (762 mm)
View Details
Server Racks - 2228311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
View Details
Pallet Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty (optional feature); Pallet
Shelving/Racking Options Double Sided
View Details