Hammond Electronics, Inc. Rack Panel, Gloss Black, 14U, Steel; Panel Type Hammond PBFS19024BK2

Description
RACK PANEL, GLOSS BLACK, 14U, STEEL; Panel Type:Rack Panel; Rack U Height:14U; Panel Material:Steel; Body Color:Black; For Use With:Hammond PBFS Series Racks & Rack Cabinets; External Height - Metric:621mm; Product Range:PBFS Series RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, GLOSS BLACK, 14U, STEEL; Panel Type:Rack Panel; Rack U Height:14U; Panel Material:Steel; Body Color:Black; For Use With:Hammond PBFS Series Racks & Rack Cabinets; External Height - Metric:621mm; Product Range:PBFS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, Gloss Black, 14U, Steel; Panel Type Hammond - 68C7175 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, Gloss Black, 14U, Steel; Panel Type Hammond
68C7175
Rack Panel, Gloss Black, 14U, Steel; Panel Type Hammond 68C7175
RACK PANEL, GLOSS BLACK, 14U, STEEL; Panel Type:Rack Panel; Rack U Height:14U; Panel Material:Steel; Body Color:Black; For Use With:Hammond PBFS Series Racks & Rack Cabinets; External Height - Metric:621mm; Product Range:PBFS Series RoHS Compliant: Yes

RACK PANEL, GLOSS BLACK, 14U, STEEL; Panel Type:Rack Panel; Rack U Height:14U; Panel Material:Steel; Body Color:Black; For Use With:Hammond PBFS Series Racks & Rack Cabinets; External Height - Metric:621mm; Product Range:PBFS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 68C7175
Product Name Rack Panel, Gloss Black, 14U, Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 1863302 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 50.05 lbs (22.7 kg)
Depth 24.02 inch (610 mm)
View Details
Specialized units - EMC1000 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 14 inch (356 mm)
Length 72 inch (1829 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details