Hammond Electronics, Inc. Rack Panel, Light Grey, 10U, Steel; Panel Type Hammond PBFS19017LG2

Description
RACK PANEL, LIGHT GREY, 10U, STEEL; Panel Type:Rack Panel; Rack U Height:10U; Panel Material:Steel; Body Color:Grey; For Use With:Hammond PBFS Series Racks & Rack Cabinets; External Height - Metric:444mm; Product Range:PBFS Series RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, LIGHT GREY, 10U, STEEL; Panel Type:Rack Panel; Rack U Height:10U; Panel Material:Steel; Body Color:Grey; For Use With:Hammond PBFS Series Racks & Rack Cabinets; External Height - Metric:444mm; Product Range:PBFS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, Light Grey, 10U, Steel; Panel Type Hammond - 51R3241 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, Light Grey, 10U, Steel; Panel Type Hammond
51R3241
Rack Panel, Light Grey, 10U, Steel; Panel Type Hammond 51R3241
RACK PANEL, LIGHT GREY, 10U, STEEL; Panel Type:Rack Panel; Rack U Height:10U; Panel Material:Steel; Body Color:Grey; For Use With:Hammond PBFS Series Racks & Rack Cabinets; External Height - Metric:444mm; Product Range:PBFS Series RoHS Compliant: Yes

RACK PANEL, LIGHT GREY, 10U, STEEL; Panel Type:Rack Panel; Rack U Height:10U; Panel Material:Steel; Body Color:Grey; For Use With:Hammond PBFS Series Racks & Rack Cabinets; External Height - Metric:444mm; Product Range:PBFS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 51R3241
Product Name Rack Panel, Light Grey, 10U, Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

PCB Holders - 2878079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 3.74 inch (95 mm)
Width 8.27 inch (210 mm)
View Details
Freestanding stations - EMA1352 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 59.75 inch (1518 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details