Hammond Electronics, Inc. Rack Panel, 19, 8U, Steel, Grey; Panel Type Hammond PBFS19014LG2

Description
RACK PANEL, 19", 8U, STEEL, GREY; Panel Type:Rack Panel; Rack U Height:8U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Rack Cabinets; External Height - Metric:354.8mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, 19", 8U, STEEL, GREY; Panel Type:Rack Panel; Rack U Height:8U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Rack Cabinets; External Height - Metric:354.8mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, 19, 8U, Steel, Grey; Panel Type Hammond - 51R3239 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, 19, 8U, Steel, Grey; Panel Type Hammond
51R3239
Rack Panel, 19, 8U, Steel, Grey; Panel Type Hammond 51R3239
RACK PANEL, 19", 8U, STEEL, GREY; Panel Type:Rack Panel; Rack U Height:8U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Rack Cabinets; External Height - Metric:354.8mm; External Width - Metric:483mm RoHS Compliant: Yes

RACK PANEL, 19", 8U, STEEL, GREY; Panel Type:Rack Panel; Rack U Height:8U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Rack Cabinets; External Height - Metric:354.8mm; External Width - Metric:483mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 51R3239
Product Name Rack Panel, 19, 8U, Steel, Grey; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Storage Racking - 2559008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 6615 lbs (3000 kg)
Depth 43.31 inch (1100 mm)
View Details
Closed shelving - SRE2550B - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 36 inch (914 mm)
View Details
Shelving Systems -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving
Shelving/Racking Options Enclosed; Open
View Details