Hammond Electronics, Inc. Rack Panel, 19, 8U, Steel, Black; Panel Type Hammond PBFS19014BK2

Description
RACK PANEL, 19", 8U, STEEL, BLACK; Panel Type:Rack Panel; Rack U Height:8U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:354.8mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, 19", 8U, STEEL, BLACK; Panel Type:Rack Panel; Rack U Height:8U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:354.8mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, 19, 8U, Steel, Black; Panel Type Hammond - 30C3142 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, 19, 8U, Steel, Black; Panel Type Hammond
30C3142
Rack Panel, 19, 8U, Steel, Black; Panel Type Hammond 30C3142
RACK PANEL, 19", 8U, STEEL, BLACK; Panel Type:Rack Panel; Rack U Height:8U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:354.8mm; External Width - Metric:483mm RoHS Compliant: Yes

RACK PANEL, 19", 8U, STEEL, BLACK; Panel Type:Rack Panel; Rack U Height:8U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:354.8mm; External Width - Metric:483mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 30C3142
Product Name Rack Panel, 19, 8U, Steel, Black; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

PCB Holders - 2157003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 10.91 inch (277 mm)
Width 3.94 inch (100 mm)
View Details
Open shelving - SRE3020 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details