Hammond Electronics, Inc. Rack Panel, Light Grey, 7U, Steel; Panel Type Hammond PBFS19012LG2

Description
RACK PANEL, LIGHT GREY, 7U, STEEL; Panel Type:Rack Panel; Rack U Height:7U; Panel Material:Steel; Body Color:Grey; For Use With:Hammond PBFS Series Racks & Rack Cabinets; External Height - Metric:310mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, LIGHT GREY, 7U, STEEL; Panel Type:Rack Panel; Rack U Height:7U; Panel Material:Steel; Body Color:Grey; For Use With:Hammond PBFS Series Racks & Rack Cabinets; External Height - Metric:310mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, Light Grey, 7U, Steel; Panel Type Hammond - 51R3238 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, Light Grey, 7U, Steel; Panel Type Hammond
51R3238
Rack Panel, Light Grey, 7U, Steel; Panel Type Hammond 51R3238
RACK PANEL, LIGHT GREY, 7U, STEEL; Panel Type:Rack Panel; Rack U Height:7U; Panel Material:Steel; Body Color:Grey; For Use With:Hammond PBFS Series Racks & Rack Cabinets; External Height - Metric:310mm; External Width - Metric:483mm RoHS Compliant: Yes

RACK PANEL, LIGHT GREY, 7U, STEEL; Panel Type:Rack Panel; Rack U Height:7U; Panel Material:Steel; Body Color:Grey; For Use With:Hammond PBFS Series Racks & Rack Cabinets; External Height - Metric:310mm; External Width - Metric:483mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 51R3238
Product Name Rack Panel, Light Grey, 7U, Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 2761184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 17.72 inch (450 mm)
Width 17.72 inch (450 mm)
View Details
Closed shelving - SRE3027 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details