Hammond Electronics, Inc. Rack Panel, 19, 7U, Steel, Black; Panel Type Hammond PBFS19012BK2

Description
RACK PANEL, 19", 7U, STEEL, BLACK; Panel Type:Rack Panel; Rack U Height:7U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:310.4mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, 19", 7U, STEEL, BLACK; Panel Type:Rack Panel; Rack U Height:7U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:310.4mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, 19, 7U, Steel, Black; Panel Type Hammond - 98B0316 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, 19, 7U, Steel, Black; Panel Type Hammond
98B0316
Rack Panel, 19, 7U, Steel, Black; Panel Type Hammond 98B0316
RACK PANEL, 19", 7U, STEEL, BLACK; Panel Type:Rack Panel; Rack U Height:7U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:310.4mm; External Width - Metric:483mm RoHS Compliant: Yes

RACK PANEL, 19", 7U, STEEL, BLACK; Panel Type:Rack Panel; Rack U Height:7U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:310.4mm; External Width - Metric:483mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 98B0316
Product Name Rack Panel, 19, 7U, Steel, Black; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Specialized storage - SRP0481 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 48 inch (1219 mm)
Length 87 inch (2210 mm)
View Details
Server Rack Shelves - 630294 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 331 lbs (150 kg)
Depth 37.99 inch (965 mm)
View Details
Pallet Flow Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Gravity Flow; Heavy Duty; Pallet; Pallet Flow
Shelving/Racking Options Single Sided
View Details