Hammond Electronics, Inc. Rack Panel, Light Grey, 6U, Steel; Panel Type Hammond PBFS19010LG2

Description
RACK PANEL, LIGHT GREY, 6U, STEEL; Panel Type:Rack Panel; Rack U Height:6U; Panel Material:Steel; Body Color:Grey; For Use With:Hammond PBFS Series Racks & Rack Cabinets; External Height - Metric:266mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, LIGHT GREY, 6U, STEEL; Panel Type:Rack Panel; Rack U Height:6U; Panel Material:Steel; Body Color:Grey; For Use With:Hammond PBFS Series Racks & Rack Cabinets; External Height - Metric:266mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, Light Grey, 6U, Steel; Panel Type Hammond - 51R3237 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, Light Grey, 6U, Steel; Panel Type Hammond
51R3237
Rack Panel, Light Grey, 6U, Steel; Panel Type Hammond 51R3237
RACK PANEL, LIGHT GREY, 6U, STEEL; Panel Type:Rack Panel; Rack U Height:6U; Panel Material:Steel; Body Color:Grey; For Use With:Hammond PBFS Series Racks & Rack Cabinets; External Height - Metric:266mm; External Width - Metric:483mm RoHS Compliant: Yes

RACK PANEL, LIGHT GREY, 6U, STEEL; Panel Type:Rack Panel; Rack U Height:6U; Panel Material:Steel; Body Color:Grey; For Use With:Hammond PBFS Series Racks & Rack Cabinets; External Height - Metric:266mm; External Width - Metric:483mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 51R3237
Product Name Rack Panel, Light Grey, 6U, Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Specialized storage - SRP0450 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 48 inch (1219 mm)
Length 87 inch (2210 mm)
View Details
Server Racks - 2406239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Carton Flow Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Gravity Flow; Heavy Duty
Shelving/Racking Options Single Sided
View Details