Hammond Electronics, Inc. Rack Panel, Grey, 6U, Steel; Panel Type Hammond PBFS19010GY2

Description
RACK PANEL, GREY, 6U, STEEL; Panel Type:Rack Panel; Rack U Height:6U; Panel Material:Steel; Body Color:Grey; For Use With:Hammond PBFS Series Racks & Rack Cabinets; External Height - Metric:266mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, GREY, 6U, STEEL; Panel Type:Rack Panel; Rack U Height:6U; Panel Material:Steel; Body Color:Grey; For Use With:Hammond PBFS Series Racks & Rack Cabinets; External Height - Metric:266mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, Grey, 6U, Steel; Panel Type Hammond - 50H4956 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, Grey, 6U, Steel; Panel Type Hammond
50H4956
Rack Panel, Grey, 6U, Steel; Panel Type Hammond 50H4956
RACK PANEL, GREY, 6U, STEEL; Panel Type:Rack Panel; Rack U Height:6U; Panel Material:Steel; Body Color:Grey; For Use With:Hammond PBFS Series Racks & Rack Cabinets; External Height - Metric:266mm; External Width - Metric:483mm RoHS Compliant: Yes

RACK PANEL, GREY, 6U, STEEL; Panel Type:Rack Panel; Rack U Height:6U; Panel Material:Steel; Body Color:Grey; For Use With:Hammond PBFS Series Racks & Rack Cabinets; External Height - Metric:266mm; External Width - Metric:483mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 50H4956
Product Name Rack Panel, Grey, 6U, Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Rack Rails - 1953222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
View Details
Open shelving - SRE3018 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details