Hammond Electronics, Inc. Rack Panel, Enclosure, 10.75x3.12, Steel; Panel Type Hammond PBFS19010BK2

Description
RACK PANEL, ENCLOSURE, 10.75"x3.12", STEEL; Panel Type:Rack Panel; Rack U Height:6U; Panel Material:Steel; Body Color:Black; For Use With:19" Racks and Cabinets; External Height - Metric:266.7mm; External Width - Metric:79mm RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, ENCLOSURE, 10.75"x3.12", STEEL; Panel Type:Rack Panel; Rack U Height:6U; Panel Material:Steel; Body Color:Black; For Use With:19" Racks and Cabinets; External Height - Metric:266.7mm; External Width - Metric:79mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, Enclosure, 10.75x3.12, Steel; Panel Type Hammond - 50H4954 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, Enclosure, 10.75x3.12, Steel; Panel Type Hammond
50H4954
Rack Panel, Enclosure, 10.75x3.12, Steel; Panel Type Hammond 50H4954
RACK PANEL, ENCLOSURE, 10.75"x3.12", STEEL; Panel Type:Rack Panel; Rack U Height:6U; Panel Material:Steel; Body Color:Black; For Use With:19" Racks and Cabinets; External Height - Metric:266.7mm; External Width - Metric:79mm RoHS Compliant: Yes

RACK PANEL, ENCLOSURE, 10.75"x3.12", STEEL; Panel Type:Rack Panel; Rack U Height:6U; Panel Material:Steel; Body Color:Black; For Use With:19" Racks and Cabinets; External Height - Metric:266.7mm; External Width - Metric:79mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 50H4954
Product Name Rack Panel, Enclosure, 10.75x3.12, Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 2387216 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 18.9 inch (480 mm)
View Details
Closed shelving - SRE3030 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details