Hammond Electronics, Inc. Rack Panel, Light Grey, 5U, Steel; Panel Type Hammond PBFS19008LG2

Description
RACK PANEL, LIGHT GREY, 5U, STEEL; Panel Type:Rack Panel; Rack U Height:5U; Panel Material:Steel; Body Color:Grey; For Use With:Hammond PBFS Series Racks & Rack Cabinets; External Height - Metric:221mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, LIGHT GREY, 5U, STEEL; Panel Type:Rack Panel; Rack U Height:5U; Panel Material:Steel; Body Color:Grey; For Use With:Hammond PBFS Series Racks & Rack Cabinets; External Height - Metric:221mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, Light Grey, 5U, Steel; Panel Type Hammond - 51R3236 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, Light Grey, 5U, Steel; Panel Type Hammond
51R3236
Rack Panel, Light Grey, 5U, Steel; Panel Type Hammond 51R3236
RACK PANEL, LIGHT GREY, 5U, STEEL; Panel Type:Rack Panel; Rack U Height:5U; Panel Material:Steel; Body Color:Grey; For Use With:Hammond PBFS Series Racks & Rack Cabinets; External Height - Metric:221mm; External Width - Metric:483mm RoHS Compliant: Yes

RACK PANEL, LIGHT GREY, 5U, STEEL; Panel Type:Rack Panel; Rack U Height:5U; Panel Material:Steel; Body Color:Grey; For Use With:Hammond PBFS Series Racks & Rack Cabinets; External Height - Metric:221mm; External Width - Metric:483mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 51R3236
Product Name Rack Panel, Light Grey, 5U, Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 1863302 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 50.05 lbs (22.7 kg)
Depth 24.02 inch (610 mm)
View Details
Closed shelving - SRE3027 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details