Hammond Electronics, Inc. Rack Panel, Grey, 5U, Steel; Panel Type Hammond PBFS19008GY2

Description
RACK PANEL, GREY, 5U, STEEL; Panel Type:Rack Panel; Rack U Height:5U; Panel Material:Steel; Body Color:Grey; For Use With:Hammond PBFS Series Racks & Rack Cabinets; External Height - Metric:221mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, GREY, 5U, STEEL; Panel Type:Rack Panel; Rack U Height:5U; Panel Material:Steel; Body Color:Grey; For Use With:Hammond PBFS Series Racks & Rack Cabinets; External Height - Metric:221mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, Grey, 5U, Steel; Panel Type Hammond - 50H4953 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, Grey, 5U, Steel; Panel Type Hammond
50H4953
Rack Panel, Grey, 5U, Steel; Panel Type Hammond 50H4953
RACK PANEL, GREY, 5U, STEEL; Panel Type:Rack Panel; Rack U Height:5U; Panel Material:Steel; Body Color:Grey; For Use With:Hammond PBFS Series Racks & Rack Cabinets; External Height - Metric:221mm; External Width - Metric:483mm RoHS Compliant: Yes

RACK PANEL, GREY, 5U, STEEL; Panel Type:Rack Panel; Rack U Height:5U; Panel Material:Steel; Body Color:Grey; For Use With:Hammond PBFS Series Racks & Rack Cabinets; External Height - Metric:221mm; External Width - Metric:483mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 50H4953
Product Name Rack Panel, Grey, 5U, Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Record storage - SRD8008S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 32 inch (813 mm)
Length 75 inch (1905 mm)
View Details
Server Racks - 2228340 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Shelf, 14 x 36 Wire Shelf - AWS1436SHELF - Akro-Mils, Inc.
Specs
Category Industrial
Type Shelving; Wire
Capacity 800 lbs (363 kg)
View Details
2 suppliers