Hammond Electronics, Inc. Rack Panel, 6.97 X 19, Steel, Black; Panel Type Hammond PBFS19007BK2

Description
RACK PANEL, 6.97" X 19", STEEL, BLACK; Panel Type:Rack Panel; Rack U Height:4U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:177mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, 6.97" X 19", STEEL, BLACK; Panel Type:Rack Panel; Rack U Height:4U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:177mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, 6.97 X 19, Steel, Black; Panel Type Hammond - 91F2187 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, 6.97 X 19, Steel, Black; Panel Type Hammond
91F2187
Rack Panel, 6.97 X 19, Steel, Black; Panel Type Hammond 91F2187
RACK PANEL, 6.97" X 19", STEEL, BLACK; Panel Type:Rack Panel; Rack U Height:4U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:177mm; External Width - Metric:483mm RoHS Compliant: Yes

RACK PANEL, 6.97" X 19", STEEL, BLACK; Panel Type:Rack Panel; Rack U Height:4U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:177mm; External Width - Metric:483mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 91F2187
Product Name Rack Panel, 6.97 X 19, Steel, Black; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Rack Rails - 500572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Aluminum
View Details
Specs
Category Industrial
Length 24 inch (610 mm)
Width 16 inch (406 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details