Hammond Electronics, Inc. Rack Panel, Light Grey, 3U, Steel; Panel Type Hammond PBFS19005LG2

Description
RACK PANEL, LIGHT GREY, 3U, STEEL; Panel Type:Rack Panel; Rack U Height:3U; Panel Material:Steel; Body Color:Grey; For Use With:Hammond PBFS Series Racks & Rack Cabinets; External Height - Metric:133mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, LIGHT GREY, 3U, STEEL; Panel Type:Rack Panel; Rack U Height:3U; Panel Material:Steel; Body Color:Grey; For Use With:Hammond PBFS Series Racks & Rack Cabinets; External Height - Metric:133mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, Light Grey, 3U, Steel; Panel Type Hammond - 51R3234 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, Light Grey, 3U, Steel; Panel Type Hammond
51R3234
Rack Panel, Light Grey, 3U, Steel; Panel Type Hammond 51R3234
RACK PANEL, LIGHT GREY, 3U, STEEL; Panel Type:Rack Panel; Rack U Height:3U; Panel Material:Steel; Body Color:Grey; For Use With:Hammond PBFS Series Racks & Rack Cabinets; External Height - Metric:133mm; External Width - Metric:483mm RoHS Compliant: Yes

RACK PANEL, LIGHT GREY, 3U, STEEL; Panel Type:Rack Panel; Rack U Height:3U; Panel Material:Steel; Body Color:Grey; For Use With:Hammond PBFS Series Racks & Rack Cabinets; External Height - Metric:133mm; External Width - Metric:483mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 51R3234
Product Name Rack Panel, Light Grey, 3U, Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mobile shelving & Mini-Racking - SRE4507SM - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 18 inch (457 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Server Racks - 1863322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Staging Rack -  - Kundel Industries, Inc.
Kundel Industries, Inc.
Specs
Category Industrial
Type Racking; Bar Rack; Gravity Flow
Shelving/Racking Options Single Sided; Double Sided (optional feature)
View Details