Hammond Electronics, Inc. Panel, Steel, Black, 3U, Formed; Panel Type Hammond PBFS19005BK2

Description
PANEL, STEEL, BLACK, 3U, FORMED; Panel Type:Rack Panel; Rack U Height:3U; Panel Material:Steel; Body Colour:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:133mm; External Width - Metric:483mm; External RoHS Compliant: Yes
Datasheet
Description
PANEL, STEEL, BLACK, 3U, FORMED; Panel Type:Rack Panel; Rack U Height:3U; Panel Material:Steel; Body Colour:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:133mm; External Width - Metric:483mm; External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, Steel, Black, 3U, Formed; Panel Type Hammond - 96W3098 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Steel, Black, 3U, Formed; Panel Type Hammond
96W3098
Panel, Steel, Black, 3U, Formed; Panel Type Hammond 96W3098
PANEL, STEEL, BLACK, 3U, FORMED; Panel Type:Rack Panel; Rack U Height:3U; Panel Material:Steel; Body Colour:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:133mm; External Width - Metric:483mm; External RoHS Compliant: Yes

PANEL, STEEL, BLACK, 3U, FORMED; Panel Type:Rack Panel; Rack U Height:3U; Panel Material:Steel; Body Colour:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:133mm; External Width - Metric:483mm; External RoHS Compliant: Yes

Supplier's Site Datasheet
Rack Panel, 5.22 X 19, Steel, Black; Panel Type Hammond - 25C1782 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, 5.22 X 19, Steel, Black; Panel Type Hammond
25C1782
Rack Panel, 5.22 X 19, Steel, Black; Panel Type Hammond 25C1782
RACK PANEL, 5.22" X 19", STEEL, BLACK; Panel Type:Rack Panel; Rack U Height:3U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:132.6mm; External Width - Metric:483mm RoHS Compliant: Yes

RACK PANEL, 5.22" X 19", STEEL, BLACK; Panel Type:Rack Panel; Rack U Height:3U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:132.6mm; External Width - Metric:483mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Shelving and Racking Industrial Shelving and Racking
Product Number 96W3098 25C1782
Product Name Panel, Steel, Black, 3U, Formed; Panel Type Hammond Rack Panel, 5.22 X 19, Steel, Black; Panel Type Hammond
Category Industrial Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 2387215 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 25 inch (635 mm)
View Details
Freestanding stations - EMA1332 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 59.75 inch (1518 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details