Hammond Electronics, Inc. Enclosures; Panel Type Hammond PBFS19001GY2

Description
ENCLOSURES; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:-; Body Color:-; For Use With:-; External Height - Metric:-; External Width - Metric:-; External Height - Imperial:-; External Width - Imperial:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURES; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:-; Body Color:-; For Use With:-; External Height - Metric:-; External Width - Metric:-; External Height - Imperial:-; External Width - Imperial:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures; Panel Type Hammond - 96F5565 - Newark, An Avnet Company
Chicago, IL, United States
Enclosures; Panel Type Hammond
96F5565
Enclosures; Panel Type Hammond 96F5565
ENCLOSURES; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:-; Body Color:-; For Use With:-; External Height - Metric:-; External Width - Metric:-; External Height - Imperial:-; External Width - Imperial:-; Product Range:- RoHS Compliant: Yes

ENCLOSURES; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:-; Body Color:-; For Use With:-; External Height - Metric:-; External Width - Metric:-; External Height - Imperial:-; External Width - Imperial:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 96F5565
Product Name Enclosures; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 1134513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 331 lbs (150 kg)
Depth 23.62 inch (600 mm)
View Details
Closed shelving - SRE2003 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details