Hammond Electronics, Inc. Rack Panel, 1.72 X 19, Steel, Black; Panel Type Hammond PBFS19001BK2

Description
RACK PANEL, 1.72" X 19", STEEL, BLACK; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:43.69mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, 1.72" X 19", STEEL, BLACK; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:43.69mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, 1.72 X 19, Steel, Black; Panel Type Hammond - 17C1784 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, 1.72 X 19, Steel, Black; Panel Type Hammond
17C1784
Rack Panel, 1.72 X 19, Steel, Black; Panel Type Hammond 17C1784
RACK PANEL, 1.72" X 19", STEEL, BLACK; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:43.69mm; External Width - Metric:483mm RoHS Compliant: Yes

RACK PANEL, 1.72" X 19", STEEL, BLACK; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:43.69mm; External Width - Metric:483mm RoHS Compliant: Yes

Supplier's Site Datasheet
Panel, Steel, Black, 1U, Formed; Panel Type Hammond - 96W3096 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Steel, Black, 1U, Formed; Panel Type Hammond
96W3096
Panel, Steel, Black, 1U, Formed; Panel Type Hammond 96W3096
PANEL, STEEL, BLACK, 1U, FORMED; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:Steel; Body Colour:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:44mm; External Width - Metric:483mm; External HeightRoHS Compliant: Yes

PANEL, STEEL, BLACK, 1U, FORMED; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:Steel; Body Colour:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:44mm; External Width - Metric:483mm; External HeightRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Shelving and Racking Industrial Shelving and Racking
Product Number 17C1784 96W3096
Product Name Rack Panel, 1.72 X 19, Steel, Black; Panel Type Hammond Panel, Steel, Black, 1U, Formed; Panel Type Hammond
Category Industrial Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Shelving with Sloped Shelves - SRE2T-GE870501 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Storage Racking - 231428 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 70.56 lbs (32 kg)
Depth 12.6 inch (320 mm)
View Details
Drive-In / Drive-Thru Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet; Drive-In
Shelving/Racking Options Double Sided
View Details