Hammond Electronics, Inc. Rack Panel, Gloss Black, 2U, Steel; Panel Type Hammond PBFS19000BK2

Description
RACK PANEL, GLOSS BLACK, 2U, STEEL; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Steel; Body Color:Black; For Use With:Hammond PBFS Series Racks & Rack Cabinets; External Height - Metric:22mm; External Width - Metric:483mmRoHS Compliant: Yes
Datasheet
Description
RACK PANEL, GLOSS BLACK, 2U, STEEL; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Steel; Body Color:Black; For Use With:Hammond PBFS Series Racks & Rack Cabinets; External Height - Metric:22mm; External Width - Metric:483mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, Gloss Black, 2U, Steel; Panel Type Hammond - 22AC4053 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, Gloss Black, 2U, Steel; Panel Type Hammond
22AC4053
Rack Panel, Gloss Black, 2U, Steel; Panel Type Hammond 22AC4053
RACK PANEL, GLOSS BLACK, 2U, STEEL; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Steel; Body Color:Black; For Use With:Hammond PBFS Series Racks & Rack Cabinets; External Height - Metric:22mm; External Width - Metric:483mmRoHS Compliant: Yes

RACK PANEL, GLOSS BLACK, 2U, STEEL; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Steel; Body Color:Black; For Use With:Hammond PBFS Series Racks & Rack Cabinets; External Height - Metric:22mm; External Width - Metric:483mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 22AC4053
Product Name Rack Panel, Gloss Black, 2U, Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 2761184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 17.72 inch (450 mm)
Width 17.72 inch (450 mm)
View Details
Mobile shelving & Mini-Racking - SRE4008M - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details