Hammond Electronics, Inc. Rack Rail Reducer Panel, Steel, 8U, Blk; Panel Type Hammond PBAS19014BK2

Description
RACK RAIL REDUCER PANEL, STEEL, 8U, BLK; Panel Type:Reducer Panel; Rack U Height:8U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:79.4mm; External Width - Metric:354.8mm RoHS Compliant: Yes
Datasheet
Description
RACK RAIL REDUCER PANEL, STEEL, 8U, BLK; Panel Type:Reducer Panel; Rack U Height:8U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:79.4mm; External Width - Metric:354.8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Rail Reducer Panel, Steel, 8U, Blk; Panel Type Hammond - 98B8685 - Newark, An Avnet Company
Chicago, IL, United States
Rack Rail Reducer Panel, Steel, 8U, Blk; Panel Type Hammond
98B8685
Rack Rail Reducer Panel, Steel, 8U, Blk; Panel Type Hammond 98B8685
RACK RAIL REDUCER PANEL, STEEL, 8U, BLK; Panel Type:Reducer Panel; Rack U Height:8U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:79.4mm; External Width - Metric:354.8mm RoHS Compliant: Yes

RACK RAIL REDUCER PANEL, STEEL, 8U, BLK; Panel Type:Reducer Panel; Rack U Height:8U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:79.4mm; External Width - Metric:354.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 98B8685
Product Name Rack Rail Reducer Panel, Steel, 8U, Blk; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 1134512 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 331 lbs (150 kg)
Depth 17.72 inch (450 mm)
View Details
Record storage - SRD8051 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 30 inch (762 mm)
Length 75 inch (1905 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details