Hammond Electronics, Inc. Rack Rail Reducer Panel, Steel, 6U, Grey; Panel Type Hammond PBAS19010LG2

Description
RACK RAIL REDUCER PANEL, STEEL, 6U, GREY; Panel Type:Reducer Panel; Rack U Height:6U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Rack Cabinets; External Height - Metric:79.2mm; External Width - Metric:265.9mm RoHS Compliant: Yes
Datasheet
Description
RACK RAIL REDUCER PANEL, STEEL, 6U, GREY; Panel Type:Reducer Panel; Rack U Height:6U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Rack Cabinets; External Height - Metric:79.2mm; External Width - Metric:265.9mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Rail Reducer Panel, Steel, 6U, Grey; Panel Type Hammond - 51R3228 - Newark, An Avnet Company
Chicago, IL, United States
Rack Rail Reducer Panel, Steel, 6U, Grey; Panel Type Hammond
51R3228
Rack Rail Reducer Panel, Steel, 6U, Grey; Panel Type Hammond 51R3228
RACK RAIL REDUCER PANEL, STEEL, 6U, GREY; Panel Type:Reducer Panel; Rack U Height:6U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Rack Cabinets; External Height - Metric:79.2mm; External Width - Metric:265.9mm RoHS Compliant: Yes

RACK RAIL REDUCER PANEL, STEEL, 6U, GREY; Panel Type:Reducer Panel; Rack U Height:6U; Panel Material:Steel; Body Color:Grey; For Use With:Standard 19" Rack Cabinets; External Height - Metric:79.2mm; External Width - Metric:265.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 51R3228
Product Name Rack Rail Reducer Panel, Steel, 6U, Grey; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 1863001 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 33.08 lbs (15 kg)
Depth 1.97 inch (50 mm)
View Details
Record storage - SRD8006S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 32 inch (813 mm)
Length 75 inch (1905 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details