Hammond Electronics, Inc. Rack Panel, Reducer, 6U, Steel, Black; Panel Type Hammond PBAS19010BK2

Description
RACK PANEL, REDUCER, 6U, STEEL, BLACK; Panel Type:Reducer Panel; Rack U Height:6U; Panel Material:Steel; Body Color:Black; For Use With:Hammond PBAS Series Racks & Rack Cabinets; External Height - Metric:265.94mm RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, REDUCER, 6U, STEEL, BLACK; Panel Type:Reducer Panel; Rack U Height:6U; Panel Material:Steel; Body Color:Black; For Use With:Hammond PBAS Series Racks & Rack Cabinets; External Height - Metric:265.94mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, Reducer, 6U, Steel, Black; Panel Type Hammond - 01C6721 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, Reducer, 6U, Steel, Black; Panel Type Hammond
01C6721
Rack Panel, Reducer, 6U, Steel, Black; Panel Type Hammond 01C6721
RACK PANEL, REDUCER, 6U, STEEL, BLACK; Panel Type:Reducer Panel; Rack U Height:6U; Panel Material:Steel; Body Color:Black; For Use With:Hammond PBAS Series Racks & Rack Cabinets; External Height - Metric:265.94mm RoHS Compliant: Yes

RACK PANEL, REDUCER, 6U, STEEL, BLACK; Panel Type:Reducer Panel; Rack U Height:6U; Panel Material:Steel; Body Color:Black; For Use With:Hammond PBAS Series Racks & Rack Cabinets; External Height - Metric:265.94mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 01C6721
Product Name Rack Panel, Reducer, 6U, Steel, Black; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 2463391 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 19.02 inch (483 mm)
Material Steel
View Details
Open shelving - SRE3014 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details