Hammond Electronics, Inc. Rack Panel, Reducer, 5U, Steel, Grey; Panel Type Hammond PBAS19008LG2

Description
RACK PANEL, REDUCER, 5U, STEEL, GREY; Panel Type:Reducer Panel; Rack U Height:5U; Panel Material:Steel; Body Color:Grey; For Use With:Hammond PBAS Series Racks & Rack Cabinets; External Height - Metric:221mm RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, REDUCER, 5U, STEEL, GREY; Panel Type:Reducer Panel; Rack U Height:5U; Panel Material:Steel; Body Color:Grey; For Use With:Hammond PBAS Series Racks & Rack Cabinets; External Height - Metric:221mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, Reducer, 5U, Steel, Grey; Panel Type Hammond - 51R3227 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, Reducer, 5U, Steel, Grey; Panel Type Hammond
51R3227
Rack Panel, Reducer, 5U, Steel, Grey; Panel Type Hammond 51R3227
RACK PANEL, REDUCER, 5U, STEEL, GREY; Panel Type:Reducer Panel; Rack U Height:5U; Panel Material:Steel; Body Color:Grey; For Use With:Hammond PBAS Series Racks & Rack Cabinets; External Height - Metric:221mm RoHS Compliant: Yes

RACK PANEL, REDUCER, 5U, STEEL, GREY; Panel Type:Reducer Panel; Rack U Height:5U; Panel Material:Steel; Body Color:Grey; For Use With:Hammond PBAS Series Racks & Rack Cabinets; External Height - Metric:221mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 51R3227
Product Name Rack Panel, Reducer, 5U, Steel, Grey; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 1134511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 331 lbs (150 kg)
Depth 11.81 inch (300 mm)
View Details
Closed shelving - SRE2451B - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 48 inch (1219 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details