Hammond Electronics, Inc. Rack Panel, Reducer, 4U, Steel, Grey; Panel Type Hammond PBAS19007LG2

Description
RACK PANEL, REDUCER, 4U, STEEL, GREY; Panel Type:Reducer Panel; Rack U Height:4U; Panel Material:Steel; Body Color:Grey; For Use With:Hammond PBAS Series Racks & Rack Cabinets; External Height - Metric:177mm RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, REDUCER, 4U, STEEL, GREY; Panel Type:Reducer Panel; Rack U Height:4U; Panel Material:Steel; Body Color:Grey; For Use With:Hammond PBAS Series Racks & Rack Cabinets; External Height - Metric:177mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, Reducer, 4U, Steel, Grey; Panel Type Hammond - 51R3226 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, Reducer, 4U, Steel, Grey; Panel Type Hammond
51R3226
Rack Panel, Reducer, 4U, Steel, Grey; Panel Type Hammond 51R3226
RACK PANEL, REDUCER, 4U, STEEL, GREY; Panel Type:Reducer Panel; Rack U Height:4U; Panel Material:Steel; Body Color:Grey; For Use With:Hammond PBAS Series Racks & Rack Cabinets; External Height - Metric:177mm RoHS Compliant: Yes

RACK PANEL, REDUCER, 4U, STEEL, GREY; Panel Type:Reducer Panel; Rack U Height:4U; Panel Material:Steel; Body Color:Grey; For Use With:Hammond PBAS Series Racks & Rack Cabinets; External Height - Metric:177mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 51R3226
Product Name Rack Panel, Reducer, 4U, Steel, Grey; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 2749997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 19.69 inch (500 mm)
Width 39.37 inch (1000 mm)
View Details
Closed shelving - SRE2550B - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 36 inch (914 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details