Hammond Electronics, Inc. Rack Panel, Enclosure, 7x3.12, Steel; Panel Type Hammond PBAS19007BK2

Description
RACK PANEL, ENCLOSURE, 7"x3.12", STEEL; Panel Type:Rack Panel; Rack U Height:4U; Panel Material:Steel; Body Color:Black; For Use With:19" Racks and Cabinets; External Height - Metric:177.8mm; External Width - Metric:79mm RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, ENCLOSURE, 7"x3.12", STEEL; Panel Type:Rack Panel; Rack U Height:4U; Panel Material:Steel; Body Color:Black; For Use With:19" Racks and Cabinets; External Height - Metric:177.8mm; External Width - Metric:79mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, Enclosure, 7x3.12, Steel; Panel Type Hammond - 50H4947 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, Enclosure, 7x3.12, Steel; Panel Type Hammond
50H4947
Rack Panel, Enclosure, 7x3.12, Steel; Panel Type Hammond 50H4947
RACK PANEL, ENCLOSURE, 7"x3.12", STEEL; Panel Type:Rack Panel; Rack U Height:4U; Panel Material:Steel; Body Color:Black; For Use With:19" Racks and Cabinets; External Height - Metric:177.8mm; External Width - Metric:79mm RoHS Compliant: Yes

RACK PANEL, ENCLOSURE, 7"x3.12", STEEL; Panel Type:Rack Panel; Rack U Height:4U; Panel Material:Steel; Body Color:Black; For Use With:19" Racks and Cabinets; External Height - Metric:177.8mm; External Width - Metric:79mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 50H4947
Product Name Rack Panel, Enclosure, 7x3.12, Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 230829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 1691 lbs (767 kg)
Depth 23.62 inch (600 mm)
View Details
Specialized storage - SRP0430 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 36 inch (914 mm)
Length 87 inch (2210 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details