Hammond Electronics, Inc. Rack Panel, Enclosure, 5.25x3.12, Steel; Panel Type Hammond PBAS19005BK2

Description
RACK PANEL, ENCLOSURE, 5.25"x3.12", STEEL; Panel Type:Rack Panel; Rack U Height:3U; Panel Material:Steel; Body Color:Black; For Use With:19" Racks and Cabinets; External Height - Metric:133.4mm; External Width - Metric:79mm RoHS Compliant: Yes
Description
RACK PANEL, ENCLOSURE, 5.25"x3.12", STEEL; Panel Type:Rack Panel; Rack U Height:3U; Panel Material:Steel; Body Color:Black; For Use With:19" Racks and Cabinets; External Height - Metric:133.4mm; External Width - Metric:79mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, Enclosure, 5.25x3.12, Steel; Panel Type Hammond - 89C1916 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, Enclosure, 5.25x3.12, Steel; Panel Type Hammond
89C1916
Rack Panel, Enclosure, 5.25x3.12, Steel; Panel Type Hammond 89C1916
RACK PANEL, ENCLOSURE, 5.25"x3.12", STEEL; Panel Type:Rack Panel; Rack U Height:3U; Panel Material:Steel; Body Color:Black; For Use With:19" Racks and Cabinets; External Height - Metric:133.4mm; External Width - Metric:79mm RoHS Compliant: Yes

RACK PANEL, ENCLOSURE, 5.25"x3.12", STEEL; Panel Type:Rack Panel; Rack U Height:3U; Panel Material:Steel; Body Color:Black; For Use With:19" Racks and Cabinets; External Height - Metric:133.4mm; External Width - Metric:79mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 89C1916
Product Name Rack Panel, Enclosure, 5.25x3.12, Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Racks - 2387188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
View Details
Shelving with drawers - R5SGC-874809 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details