Hammond Electronics, Inc. Rack Panel, Enclosure, 3.5x3.12, Steel; Panel Type Hammond PBAS19003BK2

Description
RACK PANEL, ENCLOSURE, 3.5"x3.12", STEEL; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Steel; Body Color:Black; For Use With:19" Racks and Cabinets; External Height - Metric:88.9mm; External Width - Metric:79mm RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, ENCLOSURE, 3.5"x3.12", STEEL; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Steel; Body Color:Black; For Use With:19" Racks and Cabinets; External Height - Metric:88.9mm; External Width - Metric:79mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, Enclosure, 3.5x3.12, Steel; Panel Type Hammond - 50H4946 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, Enclosure, 3.5x3.12, Steel; Panel Type Hammond
50H4946
Rack Panel, Enclosure, 3.5x3.12, Steel; Panel Type Hammond 50H4946
RACK PANEL, ENCLOSURE, 3.5"x3.12", STEEL; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Steel; Body Color:Black; For Use With:19" Racks and Cabinets; External Height - Metric:88.9mm; External Width - Metric:79mm RoHS Compliant: Yes

RACK PANEL, ENCLOSURE, 3.5"x3.12", STEEL; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Steel; Body Color:Black; For Use With:19" Racks and Cabinets; External Height - Metric:88.9mm; External Width - Metric:79mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 50H4946
Product Name Rack Panel, Enclosure, 3.5x3.12, Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Shelving with drawers - R5SGC-874803 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Storage Racking - 230239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 88.2 lbs (40 kg)
Depth 10.63 inch (270 mm)
View Details
Drive-In / Drive-Thru Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet; Drive-In
Shelving/Racking Options Double Sided
View Details