Hammond Electronics, Inc. Rack Panel, Enclosure, 1.75x3.12, Steel; Panel Type Hammond PBAS19001BK2

Description
RACK PANEL, ENCLOSURE, 1.75"x3.12", STEEL; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:Steel; Body Color:Black; For Use With:19" Racks and Cabinets; External Height - Metric:44.45mm; External Width - Metric:79mm RoHS Compliant: Yes
Description
RACK PANEL, ENCLOSURE, 1.75"x3.12", STEEL; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:Steel; Body Color:Black; For Use With:19" Racks and Cabinets; External Height - Metric:44.45mm; External Width - Metric:79mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Rack Panel, Enclosure, 1.75x3.12, Steel, part number 50H4945, is constructed from 14-gauge steel and is designed for use with 19-inch racks and cabinets. It features a smooth black powder paint finish and is compliant with RoHS standards. The panel is EIA-310-D compliant, ensuring compatibility with standard mounting requirements. It is sold in pairs and is manufactured in North America, providing a reliable option for engineers looking to convert standard rack mounting rails.

Datasheet Summary
Powered by GS/AI

The Rack Panel, Enclosure, 1.75x3.12, Steel, part number 50H4945, is constructed from 14-gauge steel and is designed for use with 19-inch racks and cabinets. It features a smooth black powder paint finish and is compliant with RoHS standards. The panel is EIA-310-D compliant, ensuring compatibility with standard mounting requirements. It is sold in pairs and is manufactured in North America, providing a reliable option for engineers looking to convert standard rack mounting rails.

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, Enclosure, 1.75x3.12, Steel; Panel Type Hammond - 50H4945 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, Enclosure, 1.75x3.12, Steel; Panel Type Hammond
50H4945
Rack Panel, Enclosure, 1.75x3.12, Steel; Panel Type Hammond 50H4945
RACK PANEL, ENCLOSURE, 1.75"x3.12", STEEL; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:Steel; Body Color:Black; For Use With:19" Racks and Cabinets; External Height - Metric:44.45mm; External Width - Metric:79mm RoHS Compliant: Yes

RACK PANEL, ENCLOSURE, 1.75"x3.12", STEEL; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:Steel; Body Color:Black; For Use With:19" Racks and Cabinets; External Height - Metric:44.45mm; External Width - Metric:79mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 50H4945
Product Name Rack Panel, Enclosure, 1.75x3.12, Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Racks - 1863304 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Mini-Racking - SRE5007S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 36 inch (914 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details