Hammond Electronics, Inc. Rack Panel, Reducer, 5U, Steel, Black; Panel Type Hammond PA2319008BK1

Description
RACK PANEL, REDUCER, 5U, STEEL, BLACK; Panel Type:Reducer Panel; Rack U Height:5U; Panel Material:Steel; Body Color:Black; For Use With:Hammond PBAS Series Racks & Rack Cabinets; External Height - Metric:221mm RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, REDUCER, 5U, STEEL, BLACK; Panel Type:Reducer Panel; Rack U Height:5U; Panel Material:Steel; Body Color:Black; For Use With:Hammond PBAS Series Racks & Rack Cabinets; External Height - Metric:221mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, Reducer, 5U, Steel, Black; Panel Type Hammond - 51R3222 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, Reducer, 5U, Steel, Black; Panel Type Hammond
51R3222
Rack Panel, Reducer, 5U, Steel, Black; Panel Type Hammond 51R3222
RACK PANEL, REDUCER, 5U, STEEL, BLACK; Panel Type:Reducer Panel; Rack U Height:5U; Panel Material:Steel; Body Color:Black; For Use With:Hammond PBAS Series Racks & Rack Cabinets; External Height - Metric:221mm RoHS Compliant: Yes

RACK PANEL, REDUCER, 5U, STEEL, BLACK; Panel Type:Reducer Panel; Rack U Height:5U; Panel Material:Steel; Body Color:Black; For Use With:Hammond PBAS Series Racks & Rack Cabinets; External Height - Metric:221mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 51R3222
Product Name Rack Panel, Reducer, 5U, Steel, Black; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

PCB Holders - 1025779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Length 3.54 inch (90 mm)
View Details
Freestanding stations - EMA3021 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 85.75 inch (2178 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details