Hammond Electronics, Inc. Wall Mount Enclosure W/door, Steel , Gry; Enclosure Type Hammond N1WS24208

Description
WALL MOUNT ENCLOSURE W/DOOR, STEEL , GRY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:610mm; External Width - Metric:580mm; External Depth - Metric:203mm; IP Rating:IP20; Body Color:GreyRoHS Compliant: Yes
Datasheet
Description
WALL MOUNT ENCLOSURE W/DOOR, STEEL , GRY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:610mm; External Width - Metric:580mm; External Depth - Metric:203mm; IP Rating:IP20; Body Color:GreyRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Enclosure W/door, Steel , Gry; Enclosure Type Hammond - 51R3218 - Newark, An Avnet Company
Chicago, IL, United States
Wall Mount Enclosure W/door, Steel , Gry; Enclosure Type Hammond
51R3218
Wall Mount Enclosure W/door, Steel , Gry; Enclosure Type Hammond 51R3218
WALL MOUNT ENCLOSURE W/DOOR, STEEL , GRY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:610mm; External Width - Metric:580mm; External Depth - Metric:203mm; IP Rating:IP20; Body Color:GreyRoHS Compliant: Yes

WALL MOUNT ENCLOSURE W/DOOR, STEEL , GRY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:610mm; External Width - Metric:580mm; External Depth - Metric:203mm; IP Rating:IP20; Body Color:GreyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 51R3218
Product Name Wall Mount Enclosure W/door, Steel , Gry; Enclosure Type Hammond
Length 24.02 inch (610 mm)
Width 22.83 inch (580 mm)
Depth 7.99 inch (203 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 7.68 inch (195 mm)
Width 10.83 inch (275 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455N1602 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6.3 inch (160 mm)
Width 4.06 inch (103 mm)
View Details
4 suppliers