Hammond Electronics, Inc. Enclosure, Instrument, Steel, Grey; Enclosure Type Hammond N1WF12104

Description
ENCLOSURE, INSTRUMENT, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:254mm; External Depth - Metric:102mm; IP Rating:IP20; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:254mm; External Depth - Metric:102mm; IP Rating:IP20; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Steel, Grey; Enclosure Type Hammond - 51R3202 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Steel, Grey; Enclosure Type Hammond
51R3202
Enclosure, Instrument, Steel, Grey; Enclosure Type Hammond 51R3202
ENCLOSURE, INSTRUMENT, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:254mm; External Depth - Metric:102mm; IP Rating:IP20; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:254mm; External Depth - Metric:102mm; IP Rating:IP20; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 51R3202
Product Name Enclosure, Instrument, Steel, Grey; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 10 inch (254 mm)
Depth 4.02 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
PCB Mounting Enclosures - 2213554 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Polycarbonate; ABS; ABS
NEMA Rating NEMA Enclosures
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455C802BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.15 inch (80.01 mm)
Width 2.13 inch (54.1 mm)
View Details
5 suppliers