Hammond Electronics, Inc. N1 Enclosure W/panel,30X24X9, Steel, Gray; Enclosure Type Hammond N1A30249

Description
N1 ENCLOSURE W/PANEL,30X24X9, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:762mm; External Width - Metric:609.6mm; External Depth - Metric:228.6mm; IP Rating:IP20 RoHS Compliant: Yes
Datasheet
Description
N1 ENCLOSURE W/PANEL,30X24X9, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:762mm; External Width - Metric:609.6mm; External Depth - Metric:228.6mm; IP Rating:IP20 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N1 Enclosure W/panel,30X24X9, Steel, Gray; Enclosure Type Hammond - 84F019 - Newark, An Avnet Company
Chicago, IL, United States
N1 Enclosure W/panel,30X24X9, Steel, Gray; Enclosure Type Hammond
84F019
N1 Enclosure W/panel,30X24X9, Steel, Gray; Enclosure Type Hammond 84F019
N1 ENCLOSURE W/PANEL,30X24X9, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:762mm; External Width - Metric:609.6mm; External Depth - Metric:228.6mm; IP Rating:IP20 RoHS Compliant: Yes

N1 ENCLOSURE W/PANEL,30X24X9, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:762mm; External Width - Metric:609.6mm; External Depth - Metric:228.6mm; IP Rating:IP20 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 84F019
Product Name N1 Enclosure W/panel,30X24X9, Steel, Gray; Enclosure Type Hammond
Length 30 inch (762 mm)
Width 24 inch (610 mm)
Depth 9 inch (229 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.76 inch (70 mm)
Width 4.09 inch (104 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1418JC7LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details