Hammond Electronics, Inc. N1 Enclosure W/panel,30X24X7, Steel, Gray; Enclosure Type Hammond N1A30247

Description
N1 ENCLOSURE W/PANEL,30X24X7, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:762mm; External Width - Metric:609.6mm; External Depth - Metric:177.8mm; IP Rating:IP20 RoHS Compliant: Yes
Datasheet
Description
N1 ENCLOSURE W/PANEL,30X24X7, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:762mm; External Width - Metric:609.6mm; External Depth - Metric:177.8mm; IP Rating:IP20 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N1 Enclosure W/panel,30X24X7, Steel, Gray; Enclosure Type Hammond - 84F014 - Newark, An Avnet Company
Chicago, IL, United States
N1 Enclosure W/panel,30X24X7, Steel, Gray; Enclosure Type Hammond
84F014
N1 Enclosure W/panel,30X24X7, Steel, Gray; Enclosure Type Hammond 84F014
N1 ENCLOSURE W/PANEL,30X24X7, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:762mm; External Width - Metric:609.6mm; External Depth - Metric:177.8mm; IP Rating:IP20 RoHS Compliant: Yes

N1 ENCLOSURE W/PANEL,30X24X7, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:762mm; External Width - Metric:609.6mm; External Depth - Metric:177.8mm; IP Rating:IP20 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 84F014
Product Name N1 Enclosure W/panel,30X24X7, Steel, Gray; Enclosure Type Hammond
Length 30 inch (762 mm)
Width 24 inch (610 mm)
Depth 7 inch (178 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Control Station Enclosures - 1368581 - RS Components, Ltd.
Specs
Type Pushbutton Enclosures
Shape Rectangular
Length 2.83 inch (72 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455P2201BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 8.66 inch (220 mm)
View Details
3 suppliers