Hammond Electronics, Inc. N1 Enclosure W/panel,30X24X12, Steel, Gray; Enclosure Type Hammond N1A302412

Description
N1 ENCLOSURE W/PANEL,30X24X12, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:762mm; External Width - Metric:609.6mm; External Depth - Metric:304.8mm; IP Rating:IP20 RoHS Compliant: Yes
Datasheet
Description
N1 ENCLOSURE W/PANEL,30X24X12, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:762mm; External Width - Metric:609.6mm; External Depth - Metric:304.8mm; IP Rating:IP20 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N1 Enclosure W/panel,30X24X12, Steel, Gray; Enclosure Type Hammond - 84F022 - Newark, An Avnet Company
Chicago, IL, United States
N1 Enclosure W/panel,30X24X12, Steel, Gray; Enclosure Type Hammond
84F022
N1 Enclosure W/panel,30X24X12, Steel, Gray; Enclosure Type Hammond 84F022
N1 ENCLOSURE W/PANEL,30X24X12, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:762mm; External Width - Metric:609.6mm; External Depth - Metric:304.8mm; IP Rating:IP20 RoHS Compliant: Yes

N1 ENCLOSURE W/PANEL,30X24X12, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:762mm; External Width - Metric:609.6mm; External Depth - Metric:304.8mm; IP Rating:IP20 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 84F022
Product Name N1 Enclosure W/panel,30X24X12, Steel, Gray; Enclosure Type Hammond
Length 30 inch (762 mm)
Width 24 inch (610 mm)
Depth 12 inch (305 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1325358 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.54 inch (90 mm)
Width 5.12 inch (130 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455L1602 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6.3 inch (160 mm)
Width 4.06 inch (103 mm)
View Details
3 suppliers