Hammond Electronics, Inc. N1 Enclosure W/panel,30X20X7, Steel, Gray; Enclosure Type Hammond N1A30207

Description
N1 ENCLOSURE W/PANEL,30X20X7, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:762mm; External Width - Metric:508mm; External Depth - Metric:178mm; IP Rating:IP20; NEMA Type:1 RoHS Compliant: Yes
Datasheet
Description
N1 ENCLOSURE W/PANEL,30X20X7, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:762mm; External Width - Metric:508mm; External Depth - Metric:178mm; IP Rating:IP20; NEMA Type:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N1 Enclosure W/panel,30X20X7, Steel, Gray; Enclosure Type Hammond - 84F013 - Newark, An Avnet Company
Chicago, IL, United States
N1 Enclosure W/panel,30X20X7, Steel, Gray; Enclosure Type Hammond
84F013
N1 Enclosure W/panel,30X20X7, Steel, Gray; Enclosure Type Hammond 84F013
N1 ENCLOSURE W/PANEL,30X20X7, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:762mm; External Width - Metric:508mm; External Depth - Metric:178mm; IP Rating:IP20; NEMA Type:1 RoHS Compliant: Yes

N1 ENCLOSURE W/PANEL,30X20X7, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:762mm; External Width - Metric:508mm; External Depth - Metric:178mm; IP Rating:IP20; NEMA Type:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 84F013
Product Name N1 Enclosure W/panel,30X20X7, Steel, Gray; Enclosure Type Hammond
Length 30 inch (762 mm)
Width 20 inch (508 mm)
Depth 7.01 inch (178 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 116977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Handles & Accessories - General Accessories - 1427NCGM50B - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Nylon
NEMA Rating NEMA Enclosures
View Details