Hammond Electronics, Inc. N1 Enclosure W/panel,24X24X12, Steel, Gray; Enclosure Type Hammond N1A242412

Description
N1 ENCLOSURE W/PANEL,24X24X12, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:610mm; External Width - Metric:609.6mm; External Depth - Metric:304.8mm; IP Rating:IP20 RoHS Compliant: Yes
Datasheet
Description
N1 ENCLOSURE W/PANEL,24X24X12, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:610mm; External Width - Metric:609.6mm; External Depth - Metric:304.8mm; IP Rating:IP20 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N1 Enclosure W/panel,24X24X12, Steel, Gray; Enclosure Type Hammond - 84F021 - Newark, An Avnet Company
Chicago, IL, United States
N1 Enclosure W/panel,24X24X12, Steel, Gray; Enclosure Type Hammond
84F021
N1 Enclosure W/panel,24X24X12, Steel, Gray; Enclosure Type Hammond 84F021
N1 ENCLOSURE W/PANEL,24X24X12, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:610mm; External Width - Metric:609.6mm; External Depth - Metric:304.8mm; IP Rating:IP20 RoHS Compliant: Yes

N1 ENCLOSURE W/PANEL,24X24X12, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:610mm; External Width - Metric:609.6mm; External Depth - Metric:304.8mm; IP Rating:IP20 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 84F021
Product Name N1 Enclosure W/panel,24X24X12, Steel, Gray; Enclosure Type Hammond
Length 24.02 inch (610 mm)
Width 24 inch (610 mm)
Depth 12 inch (305 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 6.42 inch (163 mm)
Width 21.5 inch (546 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHM6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
5 suppliers