Hammond Electronics, Inc. N1 Enclosure W/panel,16X12X7, Steel, Gray; Enclosure Type Hammond N1A16127

Description
N1 ENCLOSURE W/PANEL,16X12X7, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:406mm; External Width - Metric:305mm; External Depth - Metric:178mm; IP Rating:IP20; NEMA Type:1 RoHS Compliant: Yes
Datasheet
Description
N1 ENCLOSURE W/PANEL,16X12X7, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:406mm; External Width - Metric:305mm; External Depth - Metric:178mm; IP Rating:IP20; NEMA Type:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N1 Enclosure W/panel,16X12X7, Steel, Gray; Enclosure Type Hammond - 91F2191 - Newark, An Avnet Company
Chicago, IL, United States
N1 Enclosure W/panel,16X12X7, Steel, Gray; Enclosure Type Hammond
91F2191
N1 Enclosure W/panel,16X12X7, Steel, Gray; Enclosure Type Hammond 91F2191
N1 ENCLOSURE W/PANEL,16X12X7, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:406mm; External Width - Metric:305mm; External Depth - Metric:178mm; IP Rating:IP20; NEMA Type:1 RoHS Compliant: Yes

N1 ENCLOSURE W/PANEL,16X12X7, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:406mm; External Width - Metric:305mm; External Depth - Metric:178mm; IP Rating:IP20; NEMA Type:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 91F2191
Product Name N1 Enclosure W/panel,16X12X7, Steel, Gray; Enclosure Type Hammond
Length 15.98 inch (406 mm)
Width 12.01 inch (305 mm)
Depth 7.01 inch (178 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 5.12 inch (130 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411FU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
4 suppliers