Hammond Electronics, Inc. Instrument Transformer, 20Va, 480V; Input Voltage Hammond HX74A

Description
INSTRUMENT TRANSFORMER, 20VA, 480V; Input Voltage:480V; Output Voltage:120V; Power Rating:20VA; Frequency Range:50Hz / 60Hz; Accuracy Class:Class 1.2; Transformer Mounting:Panel Mount; Transformer Terminals:Screw RoHS Compliant: Yes
Datasheet
Description
INSTRUMENT TRANSFORMER, 20VA, 480V; Input Voltage:480V; Output Voltage:120V; Power Rating:20VA; Frequency Range:50Hz / 60Hz; Accuracy Class:Class 1.2; Transformer Mounting:Panel Mount; Transformer Terminals:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrument Transformer, 20Va, 480V; Input Voltage Hammond - 50H4425 - Newark, An Avnet Company
Chicago, IL, United States
Instrument Transformer, 20Va, 480V; Input Voltage Hammond
50H4425
Instrument Transformer, 20Va, 480V; Input Voltage Hammond 50H4425
INSTRUMENT TRANSFORMER, 20VA, 480V; Input Voltage:480V; Output Voltage:120V; Power Rating:20VA; Frequency Range:50Hz / 60Hz; Accuracy Class:Class 1.2; Transformer Mounting:Panel Mount; Transformer Terminals:Screw RoHS Compliant: Yes

INSTRUMENT TRANSFORMER, 20VA, 480V; Input Voltage:480V; Output Voltage:120V; Power Rating:20VA; Frequency Range:50Hz / 60Hz; Accuracy Class:Class 1.2; Transformer Mounting:Panel Mount; Transformer Terminals:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 50H4425
Product Name Instrument Transformer, 20Va, 480V; Input Voltage Hammond
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Audio Transformers & Chokes -  - Majestic Transformer Co.
Majestic Transformer Co.
Specs
Category Signal
Other Transformer Types / Applications Audio
View Details
Cost optimized pulse transformers for THT mounting - IL - SCHURTER Inc
Specs
Category Power
Other Transformer Types / Applications Pulse Transformers
Standards RoHS; IEC; UL
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details