Hammond Electronics, Inc. Wall Mount Enclosure, Ss, Natural; Enclosure Type Hammond HWST363612S16

Description
WALL MOUNT ENCLOSURE, SS, NATURAL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:1.05m; External Width - Metric:914.4mm; External Depth - Metric:304.8mm; IP Rating:IP66; Body Color:NaturalRoHS Compliant: Yes
Datasheet
Description
WALL MOUNT ENCLOSURE, SS, NATURAL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:1.05m; External Width - Metric:914.4mm; External Depth - Metric:304.8mm; IP Rating:IP66; Body Color:NaturalRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Enclosure, Ss, Natural; Enclosure Type Hammond - 64X9487 - Newark, An Avnet Company
Chicago, IL, United States
Wall Mount Enclosure, Ss, Natural; Enclosure Type Hammond
64X9487
Wall Mount Enclosure, Ss, Natural; Enclosure Type Hammond 64X9487
WALL MOUNT ENCLOSURE, SS, NATURAL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:1.05m; External Width - Metric:914.4mm; External Depth - Metric:304.8mm; IP Rating:IP66; Body Color:NaturalRoHS Compliant: Yes

WALL MOUNT ENCLOSURE, SS, NATURAL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:1.05m; External Width - Metric:914.4mm; External Depth - Metric:304.8mm; IP Rating:IP66; Body Color:NaturalRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 64X9487
Product Name Wall Mount Enclosure, Ss, Natural; Enclosure Type Hammond
Length 41.34 inch (1050 mm)
Width 36 inch (914 mm)
Depth 12 inch (305 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 5.12 inch (130 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures Accessories and Hardware - 001100 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
2 suppliers