Hammond Electronics, Inc. Wall Mount Enclosure, Ss, Natural; Enclosure Type Hammond HWST30308SS

Description
WALL MOUNT ENCLOSURE, SS, NATURAL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:856mm; External Width - Metric:762mm; External Depth - Metric:203.2mm; IP Rating:IP66; Body Color:Natural RoHS Compliant: Yes
Datasheet
Description
WALL MOUNT ENCLOSURE, SS, NATURAL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:856mm; External Width - Metric:762mm; External Depth - Metric:203.2mm; IP Rating:IP66; Body Color:Natural RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Enclosure, Ss, Natural; Enclosure Type Hammond - 64X9478 - Newark, An Avnet Company
Chicago, IL, United States
Wall Mount Enclosure, Ss, Natural; Enclosure Type Hammond
64X9478
Wall Mount Enclosure, Ss, Natural; Enclosure Type Hammond 64X9478
WALL MOUNT ENCLOSURE, SS, NATURAL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:856mm; External Width - Metric:762mm; External Depth - Metric:203.2mm; IP Rating:IP66; Body Color:Natural RoHS Compliant: Yes

WALL MOUNT ENCLOSURE, SS, NATURAL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:856mm; External Width - Metric:762mm; External Depth - Metric:203.2mm; IP Rating:IP66; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 64X9478
Product Name Wall Mount Enclosure, Ss, Natural; Enclosure Type Hammond
Length 33.7 inch (856 mm)
Width 30 inch (762 mm)
Depth 8 inch (203 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 6.3 inch (160 mm)
Depth 6.3 inch (160 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Bulk Handling Enclosure - PowderSafe™ AC795BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 60 inch (1524 mm)
View Details