Hammond Electronics, Inc. Enclosure, Chassis, Walnut, Natural; Enclosure Type Hammond HWCHAS1310AL

Description
ENCLOSURE, CHASSIS, WALNUT, NATURAL; Enclosure Type:Multipurpose; Enclosure Material:Wood; External Height - Metric:76.2mm; External Width - Metric:254mm; External Depth - Metric:330mm; IP Rating:-; Body Color:Unfinished RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, CHASSIS, WALNUT, NATURAL; Enclosure Type:Multipurpose; Enclosure Material:Wood; External Height - Metric:76.2mm; External Width - Metric:254mm; External Depth - Metric:330mm; IP Rating:-; Body Color:Unfinished RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Chassis, Walnut, Natural; Enclosure Type Hammond - 79R5327 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Chassis, Walnut, Natural; Enclosure Type Hammond
79R5327
Enclosure, Chassis, Walnut, Natural; Enclosure Type Hammond 79R5327
ENCLOSURE, CHASSIS, WALNUT, NATURAL; Enclosure Type:Multipurpose; Enclosure Material:Wood; External Height - Metric:76.2mm; External Width - Metric:254mm; External Depth - Metric:330mm; IP Rating:-; Body Color:Unfinished RoHS Compliant: Yes

ENCLOSURE, CHASSIS, WALNUT, NATURAL; Enclosure Type:Multipurpose; Enclosure Material:Wood; External Height - Metric:76.2mm; External Width - Metric:254mm; External Depth - Metric:330mm; IP Rating:-; Body Color:Unfinished RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 79R5327
Product Name Enclosure, Chassis, Walnut, Natural; Enclosure Type Hammond
Length 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Desktop Enclosure With Stand-Carrying Handle - MSN Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.3 to 17.72 inch (160 to 450 mm)
View Details
Junction Boxes - 117787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.93 inch (49 mm)
Width 3.46 inch (88 mm)
View Details