Hammond Electronics, Inc. Wall Cabinet, 27U, Steel, Black; Rack U Height Hammond HWC2427U27BK

Description
WALL CABINET, 27U, STEEL, BLACK; Rack U Height:27U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:1.37m; External Width - Metric:627mm; External Depth - Metric:680mm; External Height - Imperial:54.1" RoHS Compliant: Yes
Datasheet
Description
WALL CABINET, 27U, STEEL, BLACK; Rack U Height:27U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:1.37m; External Width - Metric:627mm; External Depth - Metric:680mm; External Height - Imperial:54.1" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Cabinet, 27U, Steel, Black; Rack U Height Hammond - 81AC2192 - Newark, An Avnet Company
Chicago, IL, United States
Wall Cabinet, 27U, Steel, Black; Rack U Height Hammond
81AC2192
Wall Cabinet, 27U, Steel, Black; Rack U Height Hammond 81AC2192
WALL CABINET, 27U, STEEL, BLACK; Rack U Height:27U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:1.37m; External Width - Metric:627mm; External Depth - Metric:680mm; External Height - Imperial:54.1" RoHS Compliant: Yes

WALL CABINET, 27U, STEEL, BLACK; Rack U Height:27U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:1.37m; External Width - Metric:627mm; External Depth - Metric:680mm; External Height - Imperial:54.1" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 81AC2192
Product Name Wall Cabinet, 27U, Steel, Black; Rack U Height Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS48 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 54.00 inch (1372 mm)
View Details
Stationary drawer cabinets - R5AHG-3003 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details