Hammond Electronics, Inc. Wall Cabinet, 18U, Steel, Black; Rack U Height Hammond HWC2418U27BK

Description
WALL CABINET, 18U, STEEL, BLACK; Rack U Height:18U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:973mm; External Width - Metric:627mm; External Depth - Metric:680mm; External Height - Imperial:38.3" RoHS Compliant: Yes
Datasheet
Description
WALL CABINET, 18U, STEEL, BLACK; Rack U Height:18U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:973mm; External Width - Metric:627mm; External Depth - Metric:680mm; External Height - Imperial:38.3" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Cabinet, 18U, Steel, Black; Rack U Height Hammond - 81AC2190 - Newark, An Avnet Company
Chicago, IL, United States
Wall Cabinet, 18U, Steel, Black; Rack U Height Hammond
81AC2190
Wall Cabinet, 18U, Steel, Black; Rack U Height Hammond 81AC2190
WALL CABINET, 18U, STEEL, BLACK; Rack U Height:18U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:973mm; External Width - Metric:627mm; External Depth - Metric:680mm; External Height - Imperial:38.3" RoHS Compliant: Yes

WALL CABINET, 18U, STEEL, BLACK; Rack U Height:18U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:973mm; External Width - Metric:627mm; External Depth - Metric:680mm; External Height - Imperial:38.3" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 81AC2190
Product Name Wall Cabinet, 18U, Steel, Black; Rack U Height Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Bending tool storage - N5BAEG-4402L3 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet; Tool Cabinet
Material Steel
View Details
Unvented Base Cabinets -  - AirClean Systems
Specs
Use Industrial
Type Shelving Cabinet
Material Polypropylene (PP)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details