Hammond Electronics, Inc. Hole Plug, Steel, 1.25In; Plug Hole Dia - Imperial Hammond HPB

Description
HOLE PLUG, STEEL, 1.25IN; Plug Hole Dia - Imperial:1.75"; Plug Hole Dia - Metric:44.45mm; IP Rating:-; NEMA Rating:-; Product Range:-; Body Color:Grey; Enclosure Material:Steel; Thread Size - Imperial:8-32 RoHS Compliant: Yes
Datasheet
Description
HOLE PLUG, STEEL, 1.25IN; Plug Hole Dia - Imperial:1.75"; Plug Hole Dia - Metric:44.45mm; IP Rating:-; NEMA Rating:-; Product Range:-; Body Color:Grey; Enclosure Material:Steel; Thread Size - Imperial:8-32 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Plug, Steel, 1.25In; Plug Hole Dia - Imperial Hammond - 66F7227 - Newark, An Avnet Company
Chicago, IL, United States
Hole Plug, Steel, 1.25In; Plug Hole Dia - Imperial Hammond
66F7227
Hole Plug, Steel, 1.25In; Plug Hole Dia - Imperial Hammond 66F7227
HOLE PLUG, STEEL, 1.25IN; Plug Hole Dia - Imperial:1.75"; Plug Hole Dia - Metric:44.45mm; IP Rating:-; NEMA Rating:-; Product Range:-; Body Color:Grey; Enclosure Material:Steel; Thread Size - Imperial:8-32 RoHS Compliant: Yes

HOLE PLUG, STEEL, 1.25IN; Plug Hole Dia - Imperial:1.75"; Plug Hole Dia - Metric:44.45mm; IP Rating:-; NEMA Rating:-; Product Range:-; Body Color:Grey; Enclosure Material:Steel; Thread Size - Imperial:8-32 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 66F7227
Product Name Hole Plug, Steel, 1.25In; Plug Hole Dia - Imperial Hammond
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 1124-BRF.0T.200.CAZ-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
PCB Connectors - NCI-FYG-M51 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 Finger Proof Housings White - 1327G7FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Connector/Terminal/Pin - 37896387 - Radwell International
Specs
Geometry Straight
View Details