Hammond Electronics, Inc. Enclosure; Plug Hole Dia - Imperial Hammond HP250

Description
ENCLOSURE; Plug Hole Dia - Imperial:3"; Plug Hole Dia - Metric:76.2mm; IP Rating:-; NEMA Rating:-; Product Range:-; Enclosure Material:Steel; External Diameter:3.5"; Outer Diameter:3.5" RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE; Plug Hole Dia - Imperial:3"; Plug Hole Dia - Metric:76.2mm; IP Rating:-; NEMA Rating:-; Product Range:-; Enclosure Material:Steel; External Diameter:3.5"; Outer Diameter:3.5" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure; Plug Hole Dia - Imperial Hammond - 66F7219 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure; Plug Hole Dia - Imperial Hammond
66F7219
Enclosure; Plug Hole Dia - Imperial Hammond 66F7219
ENCLOSURE; Plug Hole Dia - Imperial:3"; Plug Hole Dia - Metric:76.2mm; IP Rating:-; NEMA Rating:-; Product Range:-; Enclosure Material:Steel; External Diameter:3.5"; Outer Diameter:3.5" RoHS Compliant: Yes

ENCLOSURE; Plug Hole Dia - Imperial:3"; Plug Hole Dia - Metric:76.2mm; IP Rating:-; NEMA Rating:-; Product Range:-; Enclosure Material:Steel; External Diameter:3.5"; Outer Diameter:3.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 66F7219
Product Name Enclosure; Plug Hole Dia - Imperial Hammond
Unlock Full Specs
to access all available technical data

Similar Products