Hammond Electronics, Inc. Rack Cabinet Intake Blower, 160Cfm; Product Range Hammond HB2160A

Description
RACK CABINET INTAKE BLOWER, 160CFM; Product Range:HB Series; Enclosure Material:Steel; Cooling Capacity:-; External Height - Metric:88.9mm; External Width - Metric:431.8mm; External Depth - Metric:177.8mm; Bearing Type:Ball Bearing RoHS Compliant: Yes
Datasheet
Description
RACK CABINET INTAKE BLOWER, 160CFM; Product Range:HB Series; Enclosure Material:Steel; Cooling Capacity:-; External Height - Metric:88.9mm; External Width - Metric:431.8mm; External Depth - Metric:177.8mm; Bearing Type:Ball Bearing RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Cabinet Intake Blower, 160Cfm; Product Range Hammond - 98H0401 - Newark, An Avnet Company
Chicago, IL, United States
Rack Cabinet Intake Blower, 160Cfm; Product Range Hammond
98H0401
Rack Cabinet Intake Blower, 160Cfm; Product Range Hammond 98H0401
RACK CABINET INTAKE BLOWER, 160CFM; Product Range:HB Series; Enclosure Material:Steel; Cooling Capacity:-; External Height - Metric:88.9mm; External Width - Metric:431.8mm; External Depth - Metric:177.8mm; Bearing Type:Ball Bearing RoHS Compliant: Yes

RACK CABINET INTAKE BLOWER, 160CFM; Product Range:HB Series; Enclosure Material:Steel; Cooling Capacity:-; External Height - Metric:88.9mm; External Width - Metric:431.8mm; External Depth - Metric:177.8mm; Bearing Type:Ball Bearing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 98H0401
Product Name Rack Cabinet Intake Blower, 160Cfm; Product Range Hammond
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - ProtEX Vortex AC - Vortec
Specs
Type Enclosure
Application Industrial; Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
Wine Guardian Pro Cooling System -  - Air Innovations LLC
Specs
Type Central
Application Residential; Commercial; Data Center; Spot Cooling; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 3400 to 15680 BTU/hr (997 to 4596 W)
View Details