Hammond Electronics, Inc. Fan Heater, 200W, 120V, 5.5 X 4 X 5.3; Power Rating Hammond FLHTF200A115

Description
FAN HEATER, 200W, 120V, 5.5" X 4" X 5.3"; Power Rating:200W; Supply Voltage:120V; External Height:5.5"; External Width:4"; External Depth:5.3"; Product Range:FLH Series; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
FAN HEATER, 200W, 120V, 5.5" X 4" X 5.3"; Power Rating:200W; Supply Voltage:120V; External Height:5.5"; External Width:4"; External Depth:5.3"; Product Range:FLH Series; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Heater, 200W, 120V, 5.5 X 4 X 5.3; Power Rating Hammond - 51R3187 - Newark, An Avnet Company
Chicago, IL, United States
Fan Heater, 200W, 120V, 5.5 X 4 X 5.3; Power Rating Hammond
51R3187
Fan Heater, 200W, 120V, 5.5 X 4 X 5.3; Power Rating Hammond 51R3187
FAN HEATER, 200W, 120V, 5.5" X 4" X 5.3"; Power Rating:200W; Supply Voltage:120V; External Height:5.5"; External Width:4"; External Depth:5.3"; Product Range:FLH Series; Plug Type:- RoHS Compliant: Yes

FAN HEATER, 200W, 120V, 5.5" X 4" X 5.3"; Power Rating:200W; Supply Voltage:120V; External Height:5.5"; External Width:4"; External Depth:5.3"; Product Range:FLH Series; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 51R3187
Product Name Fan Heater, 200W, 120V, 5.5 X 4 X 5.3; Power Rating Hammond
Heater Type Specialty Industrial Heaters; Cooling & Thermal Management > HVAC > HVAC - Heating > Fan Heaters
Unlock Full Specs
to access all available technical data

Similar Products

PTC Air Heaters – MH Type - MH(W)-2080B-180S - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 0.88 kW (2.99 MBH)
View Details
Wire Harnesses -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Specialty Industrial Heaters
Fuel / Energy Source Electric
View Details
Electric Radiant Heater -  - Gaumer Process
Specs
Heater Type Radiant Heater
Fuel / Energy Source Electric
Sleeve (Sheath) Material Alloy
View Details
EZ Heater® -  - Hydro-Thermal Corporation
Hydro-Thermal Corporation
Specs
Heater Type Steam Injection Heater; Water Heaters
Fuel / Energy Source Water/Steam
Sleeve (Sheath) Material None
View Details