Hammond Electronics, Inc. Axial Fan, 80Mm, 230Vac; Nominal Rated Voltage Ac Hammond FAN80AC230

Description
AXIAL FAN, 80MM, 230VAC; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:32CFM; Noise Rating:34dBA; Power Rating:10W; Rated Speed:3100rpm RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 80MM, 230VAC; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:32CFM; Noise Rating:34dBA; Power Rating:10W; Rated Speed:3100rpm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 80Mm, 230Vac; Nominal Rated Voltage Ac Hammond - 71C8624 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 230Vac; Nominal Rated Voltage Ac Hammond
71C8624
Axial Fan, 80Mm, 230Vac; Nominal Rated Voltage Ac Hammond 71C8624
AXIAL FAN, 80MM, 230VAC; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:32CFM; Noise Rating:34dBA; Power Rating:10W; Rated Speed:3100rpm RoHS Compliant: Yes

AXIAL FAN, 80MM, 230VAC; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:32CFM; Noise Rating:34dBA; Power Rating:10W; Rated Speed:3100rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 71C8624
Product Name Axial Fan, 80Mm, 230Vac; Nominal Rated Voltage Ac Hammond
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32 SCFM (54.39 m³/hr)
Nominal Voltage 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Brushless Fans (BLDC) - FAD1-04020BSAW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4.5 SCFM (7.65 m³/hr)
Maximum Static Pressure 0.0800 in H2O (0.1495 Torr)
View Details
3 suppliers
6015-9 Series 2.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6015H05BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1406 to ? in H2O (0.2626 to ? Torr)
Maximum Sound Level 30.6 dbA
View Details
Electrical - Climate Control - Filtered Fans - PF66000T3RBK460 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 462 SCFM (785 m³/hr)
Nominal Voltage 460 volts
View Details