Hammond Electronics, Inc. Axial Fan, 50.8Mm, 115Vac, 235Cfm, 63Dba; Nominal Rated Voltage Ac Hammond FAN150AC115

Description
AXIAL FAN, 50.8MM, 115VAC, 235CFM, 63DBA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:161.93mm; External Depth:50.8mm; Bearing Type:Ball Bearing; Air Flow - CFM:235CFM; Noise Rating:63dBA; Power Rating:26W RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 50.8MM, 115VAC, 235CFM, 63DBA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:161.93mm; External Depth:50.8mm; Bearing Type:Ball Bearing; Air Flow - CFM:235CFM; Noise Rating:63dBA; Power Rating:26W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 50.8Mm, 115Vac, 235Cfm, 63Dba; Nominal Rated Voltage Ac Hammond - 73J0218 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 50.8Mm, 115Vac, 235Cfm, 63Dba; Nominal Rated Voltage Ac Hammond
73J0218
Axial Fan, 50.8Mm, 115Vac, 235Cfm, 63Dba; Nominal Rated Voltage Ac Hammond 73J0218
AXIAL FAN, 50.8MM, 115VAC, 235CFM, 63DBA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:161.93mm; External Depth:50.8mm; Bearing Type:Ball Bearing; Air Flow - CFM:235CFM; Noise Rating:63dBA; Power Rating:26W RoHS Compliant: Yes

AXIAL FAN, 50.8MM, 115VAC, 235CFM, 63DBA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:161.93mm; External Depth:50.8mm; Bearing Type:Ball Bearing; Air Flow - CFM:235CFM; Noise Rating:63dBA; Power Rating:26W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 73J0218
Product Name Axial Fan, 50.8Mm, 115Vac, 235Cfm, 63Dba; Nominal Rated Voltage Ac Hammond
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 SCFM (399 m³/hr)
Nominal Voltage 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF33000T12BKSL2 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 39 watts
View Details
Nominal Rated Voltage Ac Finder - 92X8666 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.9 SCFM (100 m³/hr)
Nominal Voltage 120 volts
View Details
Axial Fan - 98XE - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 84.8 SCFM (144 m³/hr)
Maximum Static Pressure 0.5100 in H2O (0.9528 Torr)
View Details