Hammond Electronics, Inc. Axial Fan, 254Mm, 550Cfm, 230Vac; Nominal Rated Voltage Ac Hammond FAN10A220

Description
AXIAL FAN, 254MM, 550CFM, 230VAC; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:254mm; External Depth:88.9mm; Bearing Type:Ball Bearing; Air Flow - CFM:550CFM; Noise Rating:60dBA; Power Rating:35W; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 254MM, 550CFM, 230VAC; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:254mm; External Depth:88.9mm; Bearing Type:Ball Bearing; Air Flow - CFM:550CFM; Noise Rating:60dBA; Power Rating:35W; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 254Mm, 550Cfm, 230Vac; Nominal Rated Voltage Ac Hammond - 73J0217 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 254Mm, 550Cfm, 230Vac; Nominal Rated Voltage Ac Hammond
73J0217
Axial Fan, 254Mm, 550Cfm, 230Vac; Nominal Rated Voltage Ac Hammond 73J0217
AXIAL FAN, 254MM, 550CFM, 230VAC; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:254mm; External Depth:88.9mm; Bearing Type:Ball Bearing; Air Flow - CFM:550CFM; Noise Rating:60dBA; Power Rating:35W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 254MM, 550CFM, 230VAC; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:254mm; External Depth:88.9mm; Bearing Type:Ball Bearing; Air Flow - CFM:550CFM; Noise Rating:60dBA; Power Rating:35W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 73J0217
Product Name Axial Fan, 254Mm, 550Cfm, 230Vac; Nominal Rated Voltage Ac Hammond
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 550 SCFM (935 m³/hr)
Nominal Voltage 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - RH20000N4GY - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 8.70 inch (221 mm)
View Details
Type 7F.20 - Filter Fan - 7F20812042500 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 42 to 48 watts
View Details
Axial Fan - 125DZ 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 147 SCFM (250 m³/hr)
Maximum Sound Level 51 dbA
View Details